NBS Corp. #8-32 x 3/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc MSCBTR00800332Z

Description
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.
Description
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#8-32 x 3/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc - MSCBTR00800332Z - NBS Corp.
Vernon, CA, USA
#8-32 x 3/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc
MSCBTR00800332Z
#8-32 x 3/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc MSCBTR00800332Z
Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number MSCBTR00800332Z
Product Name #8-32 x 3/8" Phillips/ Slotted Combo Truss Head Machine Screw, Zinc
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 10 mm Long, Qty 25 - SS6MS10 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7863 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details