NBS Corp. 3/4-16 x 1-1/4" Gr. 8 Frame Bolt, Non-Indented Head, Non-Serrated, Black Phosphate BN8FLT06001216P

Description
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.
Description
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Suppliers

Company
Product
Description
Supplier Links
3/4-16 x 1-1/4" Gr. 8 Frame Bolt, Non-Indented Head, Non-Serrated, Black Phosphate - BN8FLT06001216P - NBS Corp.
Vernon, CA, USA
3/4-16 x 1-1/4" Gr. 8 Frame Bolt, Non-Indented Head, Non-Serrated, Black Phosphate
BN8FLT06001216P
3/4-16 x 1-1/4" Gr. 8 Frame Bolt, Non-Indented Head, Non-Serrated, Black Phosphate BN8FLT06001216P
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BN8FLT06001216P
Product Name 3/4-16 x 1-1/4" Gr. 8 Frame Bolt, Non-Indented Head, Non-Serrated, Black Phosphate
Bolt Type Frame Bolt
Material Steel
Finish Phosphate
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014D808050109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 1.97 inch (50 mm)
View Details
Screw & Bolt Kits - 100226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass
Finish Nickel plated
Fastener Standards RoHS Compliant
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details