NBS Corp. 5/16-18 x 1/4" Socket Set Screw, Cup Point, Alloy, Black Oxide BG8XSC02500218B

Description
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.
Description
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 x 1/4" Socket Set Screw, Cup Point, Alloy, Black Oxide - BG8XSC02500218B - NBS Corp.
Vernon, CA, USA
5/16-18 x 1/4" Socket Set Screw, Cup Point, Alloy, Black Oxide
BG8XSC02500218B
5/16-18 x 1/4" Socket Set Screw, Cup Point, Alloy, Black Oxide BG8XSC02500218B
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8XSC02500218B
Product Name 5/16-18 x 1/4" Socket Set Screw, Cup Point, Alloy, Black Oxide
Screw Type Set Screw
Head Type Socket Head Cap
Material Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .750 Long - 21412 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Machine Screw - 335-1075-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details