NBS Corp. #10-24 x 3/8" Socket Head Cap Screw, Alloy, Plain BG8KSC01000324P

Description
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.
Description
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
#10-24 x 3/8" Socket Head Cap Screw, Alloy, Plain - BG8KSC01000324P - NBS Corp.
Vernon, CA, USA
#10-24 x 3/8" Socket Head Cap Screw, Alloy, Plain
BG8KSC01000324P
#10-24 x 3/8" Socket Head Cap Screw, Alloy, Plain BG8KSC01000324P
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8KSC01000324P
Product Name #10-24 x 3/8" Socket Head Cap Screw, Alloy, Plain
Screw Type Cap Screw
Head Type Socket Head Cap
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Checknuts - T103ACN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3125 inch (7.94 mm)
Inch 1/4"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details