NBS Corp. 5/8-11 x 4-1/2" Gr. 8 Hex Cap Screw, Zinc Yellow BG8HCS05004411Y

Description
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.
Description
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Suppliers

Company
Product
Description
Supplier Links
5/8-11 x 4-1/2" Gr. 8 Hex Cap Screw, Zinc Yellow - BG8HCS05004411Y - NBS Corp.
Vernon, CA, USA
5/8-11 x 4-1/2" Gr. 8 Hex Cap Screw, Zinc Yellow
BG8HCS05004411Y
5/8-11 x 4-1/2" Gr. 8 Hex Cap Screw, Zinc Yellow BG8HCS05004411Y
Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ¾”, all hex cap screws come with zinc*, zinc yellow** and trivalent* finish. *Grade 5 hex cap screws are available in either zinc or trivalent finish. **Grade 8 hex cap screws are available only in zinc yellow finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8HCS05004411Y
Product Name 5/8-11 x 4-1/2" Gr. 8 Hex Cap Screw, Zinc Yellow
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
Finish Zinc Chromate
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Swivel Pad Type - TS104 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details