NBS Corp. 1/4-20 x 2-1/2" Flat Head Socket Cap Screw, Alloy, Plain BG8FSC02002420P

Description
Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.
Description
Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 2-1/2" Flat Head Socket Cap Screw, Alloy, Plain - BG8FSC02002420P - NBS Corp.
Vernon, CA, USA
1/4-20 x 2-1/2" Flat Head Socket Cap Screw, Alloy, Plain
BG8FSC02002420P
1/4-20 x 2-1/2" Flat Head Socket Cap Screw, Alloy, Plain BG8FSC02002420P
Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.

Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8FSC02002420P
Product Name 1/4-20 x 2-1/2" Flat Head Socket Cap Screw, Alloy, Plain
Screw Type Cap Screw
Head Type Socket Head Cap
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Checknuts - T108CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3750 inch (9.52 mm)
Inch 1/4"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details