NBS Corp. 1/4-20 x 7/8" Flat Head Socket Cap Screw, Alloy, Plain BG8FSC02000720P

Description
Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.
Description
Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 7/8" Flat Head Socket Cap Screw, Alloy, Plain - BG8FSC02000720P - NBS Corp.
Vernon, CA, USA
1/4-20 x 7/8" Flat Head Socket Cap Screw, Alloy, Plain
BG8FSC02000720P
1/4-20 x 7/8" Flat Head Socket Cap Screw, Alloy, Plain BG8FSC02000720P
Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.

Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2” diameter, all flat head socket cap screws come with plain finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number BG8FSC02000720P
Product Name 1/4-20 x 7/8" Flat Head Socket Cap Screw, Alloy, Plain
Screw Type Cap Screw
Head Type Socket Head Cap
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fast Lead Screw, Medium Size, Wing, 3.2mm  Max. Outer Panel, Stainless Steel, Passivated - 12-12-304-12 - Southco
Specs
Material Stainless Steel
Length 0.7362 inch (18.7 mm)
View Details
2 suppliers
6-Lobe Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Torx
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details