NBS Corp. 5/16-18 x 1-1/2" 307A Hex Tap Bolt, Trivalent BG2HTB02501418T

Description
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.
Description
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-18 x 1-1/2" 307A Hex Tap Bolt, Trivalent - BG2HTB02501418T - NBS Corp.
Vernon, CA, USA
5/16-18 x 1-1/2" 307A Hex Tap Bolt, Trivalent
BG2HTB02501418T
5/16-18 x 1-1/2" 307A Hex Tap Bolt, Trivalent BG2HTB02501418T
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and trivalent** finish. *Grade 2 hex tap bolts are only available with zinc finish. **Grade 5 hex tap bolts are available in either zinc or trivalent finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2HTB02501418T
Product Name 5/16-18 x 1-1/2" 307A Hex Tap Bolt, Trivalent
Bolt Type Hexagon Bolt
Material Steel
Finish Trivalent (RoHS)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .250 Long - 21404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Metric Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details