NBS Corp. 5/8-11 x 2-3/4" 307A Hex Machine Bolt, Zinc BG2HMB05002611Z

Description
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.
Description
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
5/8-11 x 2-3/4" 307A Hex Machine Bolt, Zinc - BG2HMB05002611Z - NBS Corp.
Vernon, CA, USA
5/8-11 x 2-3/4" 307A Hex Machine Bolt, Zinc
BG2HMB05002611Z
5/8-11 x 2-3/4" 307A Hex Machine Bolt, Zinc BG2HMB05002611Z
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2HMB05002611Z
Product Name 5/8-11 x 2-3/4" 307A Hex Machine Bolt, Zinc
Bolt Type Machine Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M4 x10mm Long - 25041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Zinc Chromate (optional feature); Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details