NBS Corp. 7/16-14 x 3" 307A Hex Machine Bolt, Zinc BG2HMB03503014Z

Description
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.
Description
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
7/16-14 x 3" 307A Hex Machine Bolt, Zinc - BG2HMB03503014Z - NBS Corp.
Vernon, CA, USA
7/16-14 x 3" 307A Hex Machine Bolt, Zinc
BG2HMB03503014Z
7/16-14 x 3" 307A Hex Machine Bolt, Zinc BG2HMB03503014Z
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2HMB03503014Z
Product Name 7/16-14 x 3" 307A Hex Machine Bolt, Zinc
Bolt Type Machine Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
#3 Head Plow Bolts With Oversized Head -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details