NBS Corp. 1/2 x 5-1/2" Gr. 2 Hex Lag Bolt, Zinc BG2HLB040054Z

Description
Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
Description
Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/2 x 5-1/2" Gr. 2 Hex Lag Bolt, Zinc - BG2HLB040054Z - NBS Corp.
Vernon, CA, USA
1/2 x 5-1/2" Gr. 2 Hex Lag Bolt, Zinc
BG2HLB040054Z
1/2 x 5-1/2" Gr. 2 Hex Lag Bolt, Zinc BG2HLB040054Z
Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2HLB040054Z
Product Name 1/2 x 5-1/2" Gr. 2 Hex Lag Bolt, Zinc
Bolt Type Lag Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Clipped Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details