NBS Corp. 1/4-20 x 2-1/4" Flat Head Carriage Bolt, Zinc BG2FCA02002220Z

Description
Featuring a flattened head, NBS’ flat head carriage bolts are available in ¼” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring a flattened head, NBS’ flat head carriage bolts are available in ¼” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 2-1/4" Flat Head Carriage Bolt, Zinc - BG2FCA02002220Z - NBS Corp.
Vernon, CA, USA
1/4-20 x 2-1/4" Flat Head Carriage Bolt, Zinc
BG2FCA02002220Z
1/4-20 x 2-1/4" Flat Head Carriage Bolt, Zinc BG2FCA02002220Z
Featuring a flattened head, NBS’ flat head carriage bolts are available in ¼” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring a flattened head, NBS’ flat head carriage bolts are available in ¼” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2FCA02002220Z
Product Name 1/4-20 x 2-1/4" Flat Head Carriage Bolt, Zinc
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .625 Long - 21410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Square Head Tap Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details