NBS Corp. 3/8-16 x 1" Short Neck Carriage Bolt, Zinc BG2CAS03001016Z

Description
Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.
Description
Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
3/8-16 x 1" Short Neck Carriage Bolt, Zinc - BG2CAS03001016Z - NBS Corp.
Vernon, CA, USA
3/8-16 x 1" Short Neck Carriage Bolt, Zinc
BG2CAS03001016Z
3/8-16 x 1" Short Neck Carriage Bolt, Zinc BG2CAS03001016Z
Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.

Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2CAS03001016Z
Product Name 3/8-16 x 1" Short Neck Carriage Bolt, Zinc
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.12 inch (28.57 mm)
View Details
2 suppliers
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details