NBS Corp. 7/8 - 9 x 2" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB07002009P

Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.
Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Suppliers

Company
Product
Description
Supplier Links
7/8 - 9 x 2" Gr. Alloy 12 Point Flange Bolt, Plain - BD8FLB07002009P - NBS Corp.
Vernon, CA, USA
7/8 - 9 x 2" Gr. Alloy 12 Point Flange Bolt, Plain
BD8FLB07002009P
7/8 - 9 x 2" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB07002009P
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BD8FLB07002009P
Product Name 7/8 - 9 x 2" Gr. Alloy 12 Point Flange Bolt, Plain
Bolt Type Flange Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .375 Long - 21606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
#7 Head Bucket Tooth Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details