NBS Corp. 7/16-20 x 1-1/4" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB03501220P-S

Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.
Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Suppliers

Company
Product
Description
Supplier Links
7/16-20 x 1-1/4" Gr. Alloy 12 Point Flange Bolt, Plain - BD8FLB03501220P-S - NBS Corp.
Vernon, CA, USA
7/16-20 x 1-1/4" Gr. Alloy 12 Point Flange Bolt, Plain
BD8FLB03501220P-S
7/16-20 x 1-1/4" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB03501220P-S
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BD8FLB03501220P-S
Product Name 7/16-20 x 1-1/4" Gr. Alloy 12 Point Flange Bolt, Plain
Bolt Type Flange Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x 1.00 Long - 21916 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details