Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾” (inch) and M2 through M20 (metric) diameter, all low head socket cap screws come with plain finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | B8912M04020070P |
| Product Name | M4-0.7 x 20mm Cl. 12.9 DIN 912 Socket Head Cap Screw, Plain |
| Screw Type | Cap Screw |
| Head Type | Socket Head Cap |
| Material | Steel |