NBS Corp. M10-1.5 x 25mm Cl. 10.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate B10FLT10025150P

Description
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.
Description
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Suppliers

Company
Product
Description
Supplier Links
M10-1.5 x 25mm Cl. 10.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate - B10FLT10025150P - NBS Corp.
Vernon, CA, USA
M10-1.5 x 25mm Cl. 10.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate
B10FLT10025150P
M10-1.5 x 25mm Cl. 10.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate B10FLT10025150P
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade alloy, class 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame bolts.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number B10FLT10025150P
Product Name M10-1.5 x 25mm Cl. 10.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate
Bolt Type Frame Bolt
Material Steel
Finish Phosphate
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M12
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details