NBK America LLC Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type XSTS-63C

Description
Property - XSTS-C - XWSS-C Low Particle ◎ ◎ Vacuum-supported ○ ○ Low Outgas ○ ○ Heat-resistance ○ ○ Chemical Resistance ◎ ◎ Zero Backlash ◎ ◎ High Torque ○ ○ Allowable Misalignment ○ Corrosion Resistance (All S.S.) ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Property - XSTS-C - XWSS-C Low Particle ◎ ◎ Vacuum-supported ○ ○ Low Outgas ○ ○ Heat-resistance ○ ○ Chemical Resistance ◎ ◎ Zero Backlash ◎ ◎ High Torque ○ ○ Allowable Misalignment ○ Corrosion Resistance (All S.S.) ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type - XSTS-63C - NBK America LLC
King of Prussia, PA, USA
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type
XSTS-63C
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type XSTS-63C
Property - XSTS-C - XWSS-C Low Particle ◎ ◎ Vacuum-supported ○ ○ Low Outgas ○ ○ Heat-resistance ○ ○ Chemical Resistance ◎ ◎ Zero Backlash ◎ ◎ High Torque ○ ○ Allowable Misalignment ○ Corrosion Resistance (All S.S.) ◎ ◎ ◎: Excellent ○: Very good
  • Property

- XSTS-C - XWSS-C
Low Particle ◎ ◎
Vacuum-supported ○ ○
Low Outgas ○ ○
Heat-resistance ○ ○
Chemical Resistance ◎ ◎
Zero Backlash ◎ ◎
High Torque ○ ○
Allowable Misalignment ○
Corrosion Resistance (All S.S.) ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XSTS-63C
Product Name Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type
Coupling Type Helical / Slit
Rated Torque 310 In-lbs (357 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 278 in-lb/deg (524 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 8691689 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.26 inch (32 mm)
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
1.5
Specs
Rated Torque 24 In-lbs (27.67 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details