NBK America LLC Seal washer SWS-5-E

Description
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. Features outstanding weather, water, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
Datasheet
Description
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. Features outstanding weather, water, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seal washer - SWS-5-E - NBK America LLC
King of Prussia, PA, USA
Seal washer
SWS-5-E
Seal washer SWS-5-E
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. Features outstanding weather, water, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
  • Seal washer incorporating rubber packing in a stainless steel washer.
  • Prevents air/liquid leakage from the seating surface of the screw head.
  • During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place.
  • SWS-E uses EPDM for the rubber packing. Features outstanding weather, water, and ozone resistance.
  • Allowable Operating Temperature
    120°C ---- SWS
    200°C ---- SWS-F
    120°C ---- SWS-E
    180°C ---- SWS-S
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Washers
Product Number SWS-5-E
Product Name Seal washer
Washer Type Self-sealing
Unlock Full Specs
to access all available technical data

Similar Products

Advantages Of Wave Spring - LMS20-H2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Nickel Alloy; Steel; StainlessSteel
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Washers - 527381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.169 inch (4.300 mm)
View Details