NBK America LLC Seal washer SWS-3-E

Description
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. Features outstanding weather, water, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
Datasheet
Description
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. Features outstanding weather, water, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seal washer - SWS-3-E - NBK America LLC
King of Prussia, PA, USA
Seal washer
SWS-3-E
Seal washer SWS-3-E
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. Features outstanding weather, water, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
  • Seal washer incorporating rubber packing in a stainless steel washer.
  • Prevents air/liquid leakage from the seating surface of the screw head.
  • During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place.
  • SWS-E uses EPDM for the rubber packing. Features outstanding weather, water, and ozone resistance.
  • Allowable Operating Temperature
    120°C ---- SWS
    200°C ---- SWS-F
    120°C ---- SWS-E
    180°C ---- SWS-S
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Washers
Product Number SWS-3-E
Product Name Seal washer
Washer Type Self-sealing
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Square Washers - 31924 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Self-Sealing Washer - 75143 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details