NBK America LLC Seal Washer SWS-10

Description
Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. Test results for JIS C 0920 protection degree IPX7 are available. >>> See the test results The rubber does not escape even when the screw is tightened, and the rubber contacts tightly with the thread peak section to form a seal. Fluororubber is used for rubber seal ofSWS-F. Excellent chemical resistance, heat resistance, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
Datasheet
Description
Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. Test results for JIS C 0920 protection degree IPX7 are available. >>> See the test results The rubber does not escape even when the screw is tightened, and the rubber contacts tightly with the thread peak section to form a seal. Fluororubber is used for rubber seal ofSWS-F. Excellent chemical resistance, heat resistance, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seal Washer - SWS-10 - NBK America LLC
King of Prussia, PA, USA
Seal Washer
SWS-10
Seal Washer SWS-10
Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. Test results for JIS C 0920 protection degree IPX7 are available. >>> See the test results The rubber does not escape even when the screw is tightened, and the rubber contacts tightly with the thread peak section to form a seal. Fluororubber is used for rubber seal ofSWS-F. Excellent chemical resistance, heat resistance, and ozone resistance. Allowable Operating Temperature 120°C ---- SWS 200°C ---- SWS-F 120°C ---- SWS-E 180°C ---- SWS-S
  • Stainless steel sealing washers with a built-in rubber seal.
  • Washers prevent the leakage of gas and liquid from the bearing surface of the screw head.
  • Test results for JIS C 0920 protection degree IPX7 are available. >>> See the test results
  • The rubber does not escape even when the screw is tightened, and the rubber contacts tightly with the thread peak section to form a seal.
  • Fluororubber is used for rubber seal ofSWS-F. Excellent chemical resistance, heat resistance, and ozone resistance.
  • Allowable Operating Temperature
    120°C ---- SWS
    200°C ---- SWS-F
    120°C ---- SWS-E
    180°C ---- SWS-S
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Washers
Product Number SWS-10
Product Name Seal Washer
Washer Type Self-sealing
Unlock Full Specs
to access all available technical data

Similar Products

ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Standard Washers - 335-1166-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details