NBK America LLC Stopper Bolt with Urethane Pad SUB-M4-25

Description
For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
Datasheet
Description
For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stopper Bolt with Urethane Pad - SUB-M4-25 - NBK America LLC
King of Prussia, PA, USA
Stopper Bolt with Urethane Pad
SUB-M4-25
Stopper Bolt with Urethane Pad SUB-M4-25
For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
  • For workpiece positioning and stopper applications.
  • Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments.
  • Urethane absorbs impacts.
  • All products are provided with a lock nut.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SUB-M4-25
Product Name Stopper Bolt with Urethane Pad
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 4-40 x .187 Long - 21403 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details