NBK America LLC Socket Head Cap Screws with Special Low Profile SSH-M2.5-12

Description
The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. Also, SVSHS Socket Head Cap Screws with Special Low Profile with Ventilation Hole(SVSHS), and SSHS-FT Socket Head Cap Screws with Special Low Profile with long thread(SSHS-FT)are available.
Datasheet
Description
The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. Also, SVSHS Socket Head Cap Screws with Special Low Profile with Ventilation Hole(SVSHS), and SSHS-FT Socket Head Cap Screws with Special Low Profile with long thread(SSHS-FT)are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screws with Special Low Profile - SSH-M2.5-12 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screws with Special Low Profile
SSH-M2.5-12
Socket Head Cap Screws with Special Low Profile SSH-M2.5-12
The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. Also, SVSHS Socket Head Cap Screws with Special Low Profile with Ventilation Hole(SVSHS), and SSHS-FT Socket Head Cap Screws with Special Low Profile with long thread(SSHS-FT)are available.
  • The head height for all screws is 1.5 mm or less.
  • Intended for reducing the size of devices and applications with limited overhead space.
  • Also, SVSHS Socket Head Cap Screws with Special Low Profile with Ventilation Hole(SVSHS), and SSHS-FT Socket Head Cap Screws with Special Low Profile with long thread(SSHS-FT)are available.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SSH-M2.5-12
Product Name Socket Head Cap Screws with Special Low Profile
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Self Tapping Screws - 2552122 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Stainless Steel
Fastener Standards RoHS Compliant
View Details
0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Nylon Thumb Screw 4-40 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details