NBK America LLC Socket Head Cap Captive Screws with Special Low Profile SSCHS-M8-16

Description
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE
Datasheet
Description
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Captive Screws with Special Low Profile - SSCHS-M8-16 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Captive Screws with Special Low Profile
SSCHS-M8-16
Socket Head Cap Captive Screws with Special Low Profile SSCHS-M8-16
The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed. These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE
  • The shape of the screws prevent them from falling out and loss. They are intended to fix protective and inspection covers that are frequently installed and removed.
  • These screws are intended for the reduction of the size of machinery and device and applications with limited overhead space.
  • These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Captive Fasteners
Product Number SSCHS-M8-16
Product Name Socket Head Cap Captive Screws with Special Low Profile
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details
Captive Screws - 12-12-613-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 1.11 inch (28.2 mm)
Material Steel
View Details
Self-Clinching Captive Studs - 827344 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details
Captive Screws - HSCB-440-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details