NBK America LLC Socket Head Cap Captive Screws SSC-M8-30

Description
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE Also, captive screws with special specifications for dimensions, shapes, materials, and surface treatments are available.
Datasheet
Description
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE Also, captive screws with special specifications for dimensions, shapes, materials, and surface treatments are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Captive Screws - SSC-M8-30 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Captive Screws
SSC-M8-30
Socket Head Cap Captive Screws SSC-M8-30
The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed. Socket head cap screw type. These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE Also, captive screws with special specifications for dimensions, shapes, materials, and surface treatments are available.
  • The shape of the screws prevent them from falling out and loss. For fixing protective and inspection covers that are frequently installed and removed.
  • Socket head cap screw type.
  • These items comply with CE marking requirements.⇒Use the NBK Captive Screw Series to be comply with CE
  • Also, captive screws with special specifications for dimensions, shapes, materials, and surface treatments are available.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Captive Fasteners
Product Number SSC-M8-30
Product Name Socket Head Cap Captive Screws
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827423 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 6-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details