SSBS-M6-50-B -- STOPPER BOLT - HEAD SPHERE TYPE
NBK America LLC
Stopper Bolt - Head Sphere Type
SSBS-M6-50-B
Description
Hexagon head is round.
Round part has already been quenched. It is highly abrasion-resistant.
All products are provided with lock nut.
Description
Hexagon head is round.
Round part has already been quenched. It is highly abrasion-resistant.
All products are provided with lock nut.
Datasheet
Suppliers
Hexagon head is round.
Round part has already been quenched. It is highly abrasion-resistant.
All products are provided with lock nut.
- Hexagon head is round.
- Round part has already been quenched. It is highly abrasion-resistant.
- All products are provided with lock nut.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SSBS-M6-50-B |
|
Product Name
|
Stopper Bolt - Head Sphere Type |
|
Length
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
Other Size Specs
5/8-11
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
3.54 inch (90 mm)
View Details