NBK America LLCTriwing Flat Head Machine ScrewsSRWFS-M8-40
Description
This prevents mounting and removing with regular tools.
Install and remove with SRWB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together.
NBK America LLC
Done
Description
This prevents mounting and removing with regular tools.
Install and remove with SRWB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together.
Datasheet
Datasheet Summary Powered by GS/AI
The Triwing Flat Head Machine Screw, part number SRWFS-M8-40, is made from material equivalent to SUS304 and has a strength class equivalent to A2-50. This screw features a triwing design that prevents mounting and removal with standard tools, requiring the use of dedicated bits (SRWB) and a dedicated magnetic screwdriver (SRD) for installation and removal. It is suitable for applications that require disassembly prevention, tampering prevention, and theft prevention, particularly in outdoor facilities. The nominal thread pitch is 1.25 mm, and it is available in various lengths, including 16, 20, 25, 30, 40, and 50 mm.
Datasheet Summary Powered by GS/AI
The Triwing Flat Head Machine Screw, part number SRWFS-M8-40, is made from material equivalent to SUS304 and has a strength class equivalent to A2-50. This screw features a triwing design that prevents mounting and removal with standard tools, requiring the use of dedicated bits (SRWB) and a dedicated magnetic screwdriver (SRD) for installation and removal. It is suitable for applications that require disassembly prevention, tampering prevention, and theft prevention, particularly in outdoor facilities. The nominal thread pitch is 1.25 mm, and it is available in various lengths, including 16, 20, 25, 30, 40, and 50 mm.