NBK America LLC Hex Socket Flat Head Bolts (with Pin) SRHFS-M5-40

Description
Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
Datasheet
Description
Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Flat Head Bolts (with Pin) - SRHFS-M5-40 - NBK America LLC
King of Prussia, PA, USA
Hex Socket Flat Head Bolts (with Pin)
SRHFS-M5-40
Hex Socket Flat Head Bolts (with Pin) SRHFS-M5-40
Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
  • Flat head bolts with pin at the center of their socket.
  • This prevents mounting and removing with regular tools.
  • Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SRHFS-M5-40
Product Name Hex Socket Flat Head Bolts (with Pin)
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Ribbed Neck Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details