NBK America LLC Roller Chain Bolt SRC-60-63-R

Description
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part number. SRC-R----Right thread SRC-L----Left thread All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a roller chain joint link or offset link is required.
Datasheet
Description
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part number. SRC-R----Right thread SRC-L----Left thread All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a roller chain joint link or offset link is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Bolt - SRC-60-63-R - NBK America LLC
King of Prussia, PA, USA
Roller Chain Bolt
SRC-60-63-R
Roller Chain Bolt SRC-60-63-R
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part number. SRC-R----Right thread SRC-L----Left thread All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a roller chain joint link or offset link is required.
  • Wide variations from roller chain nominal diameter No. 11 through 100.
  • Right thread or left thread can be selected according to the end symbol of the part
    number.
    SRC-R----Right thread
    SRC-L----Left thread
  • All products are provided with hexagon nuts (3 types).
  • For linkage with a roller chain, a roller chain joint link or offset link is required.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SRC-60-63-R
Product Name Roller Chain Bolt
Length 3.62 inch (92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details