NBK America LLC Spherical Washers SQWS-12

Description
Use a concave and convex set. Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
Description
Use a concave and convex set. Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
Datasheet
Datasheet Summary
Powered by GS/AI

SQWS-12 is a spherical washer made of stainless steel (SUS304) designed to accommodate misalignment between bolts and bearing surfaces. It features a nominal diameter of 25 mm, an inner diameter of 14 mm, and a thickness of 5.6 mm. The washer can absorb a tilt of up to 2° and has a mass of 22 grams. The product is suitable for applications requiring flexibility in alignment, making it a practical choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

SQWS-12 is a spherical washer made of stainless steel (SUS304) designed to accommodate misalignment between bolts and bearing surfaces. It features a nominal diameter of 25 mm, an inner diameter of 14 mm, and a thickness of 5.6 mm. The washer can absorb a tilt of up to 2° and has a mass of 22 grams. The product is suitable for applications requiring flexibility in alignment, making it a practical choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Spherical Washers - SQWS-12 - NBK America LLC
King of Prussia, PA, USA
Spherical Washers
SQWS-12
Spherical Washers SQWS-12
Use a concave and convex set. Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
  • Use a concave and convex set.
  • Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Washers
Product Number SQWS-12
Product Name Spherical Washers
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Washers & Shims - PW-56X70X0.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.450 to 0.500 inch (11.430 to 12.700 mm)
View Details
Washer - 7089A4/316L210109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M20
View Details
thin ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details