SPV-M8-20-H -- PLASTIC SCREWS - HEX HEAD SCREWS - PVDF
NBK America LLCPlastic Screws - Hex Head Screws - PVDFSPV-M8-20-H
Description
PVDF has excellent corrosion resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.): 40/150°C
Its tensile strength equals or exceeds PVC, and its impact strength is 3 times that of PVC.
It is self-extinguishing and has excellent incombustibility.
The properties and precautions of plastic screws⇒Plastic Screws
NBK America LLC
Done
Datasheet
Description
PVDF has excellent corrosion resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.): 40/150°C
Its tensile strength equals or exceeds PVC, and its impact strength is 3 times that of PVC.
It is self-extinguishing and has excellent incombustibility.
The properties and precautions of plastic screws⇒Plastic Screws
PVDF has excellent corrosion resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.): 40/150°C
Its tensile strength equals or exceeds PVC, and its impact strength is 3 times that of PVC.
It is self-extinguishing and has excellent incombustibility.
The properties and precautions of plastic screws⇒Plastic Screws
PVDF has excellent corrosion resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.