SPV-M5-10-C -- PLASTIC SCREW - SOCKET HEAD CAP SCREWS - PVDF
NBK America LLCPlastic Screw - Socket Head Cap Screws - PVDFSPV-M5-10-C
Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.): -40/150°C
Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC.
It is self-extinguishing and has excellent incombustibility.
The properties and precautions of plastic screws⇒Plastic Screws
NBK America LLC
Done
Datasheet
Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.): -40/150°C
Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC.
It is self-extinguishing and has excellent incombustibility.
The properties and precautions of plastic screws⇒Plastic Screws
Plastic Screw - Socket Head Cap Screws - PVDF
SPV-M5-10-C
Plastic Screw - Socket Head Cap Screws - PVDF
SPV-M5-10-C
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.): -40/150°C
Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC.
It is self-extinguishing and has excellent incombustibility.
The properties and precautions of plastic screws⇒Plastic Screws
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.