NBK America LLC Plastic Screw - Socket Head Cap Screws - PVDF SPV-M4-5-C

Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used. Max. Operating Temperature*1 (min./max.): -40/150°C Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used. Max. Operating Temperature*1 (min./max.): -40/150°C Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Socket Head Cap Screws - PVDF - SPV-M4-5-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Socket Head Cap Screws - PVDF
SPV-M4-5-C
Plastic Screw - Socket Head Cap Screws - PVDF SPV-M4-5-C
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used. Max. Operating Temperature*1 (min./max.): -40/150°C Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
  • PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
  • It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
  • Max. Operating Temperature*1 (min./max.):
    -40/150°C
  • Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC.
  • It is self-extinguishing and has excellent incombustibility.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPV-M4-5-C
Product Name Plastic Screw - Socket Head Cap Screws - PVDF
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41853 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screw - 335-R10-32X1/22701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details