NBK America LLC Plastic Screw - Socket Head Cap Screws - PVDF SPV-M10-40-C

Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used. Max. Operating Temperature*1 (min./max.): -40/150°C Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used. Max. Operating Temperature*1 (min./max.): -40/150°C Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Socket Head Cap Screws - PVDF - SPV-M10-40-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Socket Head Cap Screws - PVDF
SPV-M10-40-C
Plastic Screw - Socket Head Cap Screws - PVDF SPV-M10-40-C
PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used. Max. Operating Temperature*1 (min./max.): -40/150°C Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC. It is self-extinguishing and has excellent incombustibility. The properties and precautions of plastic screws⇒Plastic Screws
  • PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
  • It can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
  • Max. Operating Temperature*1 (min./max.):
    -40/150°C
  • Its tensile strength equals or exceeds that of PVC, and its impact strength is 3 times that of PVC.
  • It is self-extinguishing and has excellent incombustibility.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPV-M10-40-C
Product Name Plastic Screw - Socket Head Cap Screws - PVDF
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Screw - HTS-700 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Countersunk Screw - 10642A4/316L1614588 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details