NBK America LLC Plastic Screw - Socket Head Cap Screws - RENY SPA-M10-25-C

Description
RENY is a thermoplastic super-engineering plastic with excellent tensile and flexural strength. Screws have excellent fatigue resistance, cleanliness, and thermal insulation. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic screws⇒Plastic Screws
Description
RENY is a thermoplastic super-engineering plastic with excellent tensile and flexural strength. Screws have excellent fatigue resistance, cleanliness, and thermal insulation. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Datasheet Summary
Powered by GS/AI

The SPA-M10-25-C is a socket head cap screw made from RENY, a thermoplastic super-engineering plastic reinforced with 50% glass fiber. This material provides excellent tensile and flexural strength, making the screw nearly as strong as metal while being approximately one-fifth the weight of iron. The maximum operating temperature for this screw is 105°C, although actual performance may vary based on conditions such as tightening torque. This screw is designed for various applications, including electrical and electronic equipment, insulation in refrigeration systems, aquatic environments, and lightweight uses in automotive, aerospace, and spacecraft industries. It offers notable fatigue resistance, creep resistance, and thermal insulation properties, making it suitable for demanding environments. The SPA-M10-25-C is part of a series that emphasizes the advantages of plastic screws in applications where weight reduction and corrosion resistance are critical.

Datasheet Summary
Powered by GS/AI

The SPA-M10-25-C is a socket head cap screw made from RENY, a thermoplastic super-engineering plastic reinforced with 50% glass fiber. This material provides excellent tensile and flexural strength, making the screw nearly as strong as metal while being approximately one-fifth the weight of iron. The maximum operating temperature for this screw is 105°C, although actual performance may vary based on conditions such as tightening torque. This screw is designed for various applications, including electrical and electronic equipment, insulation in refrigeration systems, aquatic environments, and lightweight uses in automotive, aerospace, and spacecraft industries. It offers notable fatigue resistance, creep resistance, and thermal insulation properties, making it suitable for demanding environments. The SPA-M10-25-C is part of a series that emphasizes the advantages of plastic screws in applications where weight reduction and corrosion resistance are critical.

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Socket Head Cap Screws - RENY - SPA-M10-25-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Socket Head Cap Screws - RENY
SPA-M10-25-C
Plastic Screw - Socket Head Cap Screws - RENY SPA-M10-25-C
RENY is a thermoplastic super-engineering plastic with excellent tensile and flexural strength. Screws have excellent fatigue resistance, cleanliness, and thermal insulation. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic screws⇒Plastic Screws
  • RENY is a thermoplastic super-engineering plastic with excellent tensile and flexural strength.
  • Screws have excellent fatigue resistance, cleanliness, and thermal insulation.
  • While it is nearly as strong as metal, its weight is approximately 1/5 of iron.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPA-M10-25-C
Product Name Plastic Screw - Socket Head Cap Screws - RENY
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41851 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details