SNZS-M1.7-10-ALK -- PAN HEAD MACHINE SCREWS FOR PRECISION INSTRUMENTS (MINIATURE SCREWS WITH NYLON PATCH)
NBK America LLCPan Head Machine Screws for Precision Instruments (Miniature Screws with Nylon Patch)SNZS-M1.7-10-ALK
Description
M1-M2.6. Miniature screw with nylon patch for precision instruments.
The friction of the nylon adhered to the thread suppresses the return rotation of the thread.
Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off.
Pan head machine screw type with low head height. For applications with limited overhead space.
NBK America LLC
Done
Description
M1-M2.6. Miniature screw with nylon patch for precision instruments.
The friction of the nylon adhered to the thread suppresses the return rotation of the thread.
Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off.
Pan head machine screw type with low head height. For applications with limited overhead space.
Datasheet
Datasheet Summary Powered by GS/AI
Pan Head Machine Screw SNZS-M1.7-10-ALK is designed for precision instruments and features a nylon patch that enhances grip by suppressing thread rotation. This miniature screw is made from stainless steel with a black trivalent chromate treatment, providing durability and corrosion resistance. The nylon patch is effective up to a heat resistance temperature of 120°C. With a low head height, this screw is suitable for applications with limited overhead space. It is available in packs of 50 and is ideal for reducing the size of equipment and preventing screw loss due to vibration or loosening.
Datasheet Summary Powered by GS/AI
Pan Head Machine Screw SNZS-M1.7-10-ALK is designed for precision instruments and features a nylon patch that enhances grip by suppressing thread rotation. This miniature screw is made from stainless steel with a black trivalent chromate treatment, providing durability and corrosion resistance. The nylon patch is effective up to a heat resistance temperature of 120°C. With a low head height, this screw is suitable for applications with limited overhead space. It is available in packs of 50 and is ideal for reducing the size of equipment and preventing screw loss due to vibration or loosening.
Pan Head Machine Screws for Precision Instruments (Miniature Screws with Nylon Patch)
SNZS-M1.7-10-ALK
Pan Head Machine Screws for Precision Instruments (Miniature Screws with Nylon Patch)
SNZS-M1.7-10-ALK
M1-M2.6. Miniature screw with nylon patch for precision instruments.
The friction of the nylon adhered to the thread suppresses the return rotation of the thread.
Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off.
Pan head machine screw type with low head height. For applications with limited overhead space.
M1-M2.6. Miniature screw with nylon patch for precision instruments.
The friction of the nylon adhered to the thread suppresses the return rotation of the thread.
Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off.
Pan head machine screw type with low head height. For applications with limited overhead space.
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SNZS-M1.7-10-ALK
Product Name
Pan Head Machine Screws for Precision Instruments (Miniature Screws with Nylon Patch)