NBK America LLC Hex Socket Head Cap Screws - High Intensity Titanium Alloy SNSTG-M8-20

Description
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the properties of titanium⇒Properties of Titanium
Datasheet
Description
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the properties of titanium⇒Properties of Titanium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Head Cap Screws - High Intensity Titanium Alloy - SNSTG-M8-20 - NBK America LLC
King of Prussia, PA, USA
Hex Socket Head Cap Screws - High Intensity Titanium Alloy
SNSTG-M8-20
Hex Socket Head Cap Screws - High Intensity Titanium Alloy SNSTG-M8-20
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the properties of titanium⇒Properties of Titanium
  • Screws made of high strength titanium alloy.
  • Specific gravity is approximately 60% of stainless steel.
  • Nonmagnetic.
  • These screws are resistant to corrosion and are particularly strong against seawater.
  • Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
  • About the properties of titanium⇒Properties of Titanium
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNSTG-M8-20
Product Name Hex Socket Head Cap Screws - High Intensity Titanium Alloy
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

#0-80 Round Head Machine Screw, 0.1875
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
6-32 Binding Head Screw, -4 White - 9190-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Machine Screw - 335-1146-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Thumb Screw - 164-TSCREW1032-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
View Details