SNST-M4-20 -- HEX SOCKET HEAD CAP SCREWS - TITANIUM
NBK America LLCHex Socket Head Cap Screws - TitaniumSNST-M4-20
Description
Specific gravity is approximately by 60% of stainless steel.
Nonmagnetic.
Excellent chemical and seawater resistance.
About the features of titanium⇒Properties of Titanium
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
NBK America LLC
Done
Datasheet
Description
Specific gravity is approximately by 60% of stainless steel.
Nonmagnetic.
Excellent chemical and seawater resistance.
About the features of titanium⇒Properties of Titanium
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Specific gravity is approximately by 60% of stainless steel.
Nonmagnetic.
Excellent chemical and seawater resistance.
About the features of titanium⇒Properties of Titanium
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Specific gravity is approximately by 60% of stainless steel.
Nonmagnetic.
Excellent chemical and seawater resistance.
About the features of titanium⇒Properties of Titanium
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.