NBK America LLC Hex Socket Head Cap Screws - Low Temperature Black Chrome SNSS-M5-10-RY

Description
Excellent corrosion resistance, chemical resistance, and abrasion resistance. Due to low outgas, screws can be used under vacuum environments. The coating has excellent lubricating ability and is suitable for prevention of seizing. Spectral reflectance is 1.5% or less. These screws are intended for optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
Datasheet
Description
Excellent corrosion resistance, chemical resistance, and abrasion resistance. Due to low outgas, screws can be used under vacuum environments. The coating has excellent lubricating ability and is suitable for prevention of seizing. Spectral reflectance is 1.5% or less. These screws are intended for optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Head Cap Screws - Low Temperature Black Chrome - SNSS-M5-10-RY - NBK America LLC
King of Prussia, PA, USA
Hex Socket Head Cap Screws - Low Temperature Black Chrome
SNSS-M5-10-RY
Hex Socket Head Cap Screws - Low Temperature Black Chrome SNSS-M5-10-RY
Excellent corrosion resistance, chemical resistance, and abrasion resistance. Due to low outgas, screws can be used under vacuum environments. The coating has excellent lubricating ability and is suitable for prevention of seizing. Spectral reflectance is 1.5% or less. These screws are intended for optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
  • Excellent corrosion resistance, chemical resistance, and abrasion resistance.
  • Due to low outgas, screws can be used under vacuum environments.
  • The coating has excellent lubricating ability and is suitable for prevention of seizing.
  • Spectral reflectance is 1.5% or less. These screws are intended for optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNSS-M5-10-RY
Product Name Hex Socket Head Cap Screws - Low Temperature Black Chrome
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41872 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
M4 x 0.7 Setscrew, 25 mm Long, Qty 50 - SS4MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details