NBK America LLC Socket Head Cap Screws - SUS316L SNSL-M8-25

Description
These screws have corrosion resistibility against chemical products and seawater environments that matches or exceeds SUS304. Nonmagnetic. SUS316L is a stainless steel made by adding Mo to SUS304, so it has high pitting corrosion and oxidation resistance. Due to its reduced carbon, it also has high intergranular corrosion resistibility. High strength even under high temperatures because of basic components include Mo.
Description
These screws have corrosion resistibility against chemical products and seawater environments that matches or exceeds SUS304. Nonmagnetic. SUS316L is a stainless steel made by adding Mo to SUS304, so it has high pitting corrosion and oxidation resistance. Due to its reduced carbon, it also has high intergranular corrosion resistibility. High strength even under high temperatures because of basic components include Mo.
Datasheet
Datasheet Summary
Powered by GS/AI

Socket Head Cap Screws - SUS316L, part number SNSL-M8-25, are made from SUS316L stainless steel, which includes molybdenum for enhanced corrosion resistance, particularly against pitting and oxidation. This material also offers high strength at elevated temperatures and is nonmagnetic. The screws comply with JIS B 1176, ISO 4762, and DIN 912 standards, making them suitable for various applications including FPD production equipment, semiconductor devices, and aquatic environments. Additionally, cleanroom washing and packing options are available for certain sizes, catering to specific industrial needs.

Datasheet Summary
Powered by GS/AI

Socket Head Cap Screws - SUS316L, part number SNSL-M8-25, are made from SUS316L stainless steel, which includes molybdenum for enhanced corrosion resistance, particularly against pitting and oxidation. This material also offers high strength at elevated temperatures and is nonmagnetic. The screws comply with JIS B 1176, ISO 4762, and DIN 912 standards, making them suitable for various applications including FPD production equipment, semiconductor devices, and aquatic environments. Additionally, cleanroom washing and packing options are available for certain sizes, catering to specific industrial needs.

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screws - SUS316L - SNSL-M8-25 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screws - SUS316L
SNSL-M8-25
Socket Head Cap Screws - SUS316L SNSL-M8-25
These screws have corrosion resistibility against chemical products and seawater environments that matches or exceeds SUS304. Nonmagnetic. SUS316L is a stainless steel made by adding Mo to SUS304, so it has high pitting corrosion and oxidation resistance. Due to its reduced carbon, it also has high intergranular corrosion resistibility. High strength even under high temperatures because of basic components include Mo.
  • These screws have corrosion resistibility against chemical products and seawater environments that matches or exceeds SUS304.
  • Nonmagnetic.
  • SUS316L is a stainless steel made by adding Mo to SUS304, so it has high pitting corrosion and oxidation resistance. Due to its reduced carbon, it also has high intergranular corrosion resistibility.
  • High strength even under high temperatures because of basic components include Mo.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNSL-M8-25
Product Name Socket Head Cap Screws - SUS316L
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Countersunk Screw - 10642A4/316L1212588 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
M4 x 0.7 Cap Screw, 12 mm Long, Qty 50 - SH4MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details