NBK America LLC Hex Socket Head Cap Screws - Electroless Nickel Plating SNS-M5-10-EL

Description
Our unique processing technology enables screws to meet strength class 12.9 after surface treatment. For applications that require both high strength (Strength Class 12.9) and corrosion resistance.
Datasheet
Description
Our unique processing technology enables screws to meet strength class 12.9 after surface treatment. For applications that require both high strength (Strength Class 12.9) and corrosion resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Head Cap Screws - Electroless Nickel Plating - SNS-M5-10-EL - NBK America LLC
King of Prussia, PA, USA
Hex Socket Head Cap Screws - Electroless Nickel Plating
SNS-M5-10-EL
Hex Socket Head Cap Screws - Electroless Nickel Plating SNS-M5-10-EL
Our unique processing technology enables screws to meet strength class 12.9 after surface treatment. For applications that require both high strength (Strength Class 12.9) and corrosion resistance.
  • Our unique processing technology enables screws to meet strength class 12.9 after surface treatment.
  • For applications that require both high strength (Strength Class 12.9) and corrosion resistance.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNS-M5-10-EL
Product Name Hex Socket Head Cap Screws - Electroless Nickel Plating
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - H1224S500-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
M6 X 1 Thread, 8mm Shoulder Dia., 25mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML0625 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details