NBK America LLC Hexalobular Socket Pan Head Machine Screws SNPXS-M2-5

Description
Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular tools such as hex keys and screwdrivers is not possible. Also usable for applications including prevention of disassembly, theft, or tampering for devices or facilities.* 2 Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws". *2: Tools for hexalobular sockets are commercially available. When tampering prevention is the main objective, consider tamper resistant screws. ⇒Tamper Resistance Screws
Datasheet
Description
Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular tools such as hex keys and screwdrivers is not possible. Also usable for applications including prevention of disassembly, theft, or tampering for devices or facilities.* 2 Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws". *2: Tools for hexalobular sockets are commercially available. When tampering prevention is the main objective, consider tamper resistant screws. ⇒Tamper Resistance Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexalobular Socket Pan Head Machine Screws - SNPXS-M2-5 - NBK America LLC
King of Prussia, PA, USA
Hexalobular Socket Pan Head Machine Screws
SNPXS-M2-5
Hexalobular Socket Pan Head Machine Screws SNPXS-M2-5
Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular tools such as hex keys and screwdrivers is not possible. Also usable for applications including prevention of disassembly, theft, or tampering for devices or facilities.* 2 Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws". *2: Tools for hexalobular sockets are commercially available. When tampering prevention is the main objective, consider tamper resistant screws. ⇒Tamper Resistance Screws
  • Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket
  • Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed.
  • Mounting/removing with regular tools such as hex keys and screwdrivers is not possible. Also usable for applications including prevention of disassembly, theft, or tampering for devices or facilities.* 2
  • Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
  • Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces.

*1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
*2: Tools for hexalobular sockets are commercially available. When tampering prevention is the main objective, consider tamper resistant screws. ⇒Tamper Resistance Screws

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNPXS-M2-5
Product Name Hexalobular Socket Pan Head Machine Screws
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43977 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
5/64 in. Hex Key for 2-56 Cap Screw, Qty 10 - HK564 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details