NBK America LLC Cross Recessed Pan Head Machine Screws - Titanium SNPT-M2-8

Description
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium
Datasheet
Description
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Recessed Pan Head Machine Screws - Titanium - SNPT-M2-8 - NBK America LLC
King of Prussia, PA, USA
Cross Recessed Pan Head Machine Screws - Titanium
SNPT-M2-8
Cross Recessed Pan Head Machine Screws - Titanium SNPT-M2-8
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium
  • Specific gravity is approximately 60% of stainless steel.
  • Nonmagnetic.
  • Excellent chemical and seawater resistance.
  • Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
  • About the features of titanium⇒Properties of Titanium
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNPT-M2-8
Product Name Cross Recessed Pan Head Machine Screws - Titanium
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Toggle Thumb Screws - 33510 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
1/4-20 Cap Screw, 5/8 in. Long, Qty 25 - SH25S063 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details