NBK America LLC Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy SNFTG-M3-6

Description
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium⇒Properties of Titanium Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Datasheet
Description
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium⇒Properties of Titanium Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy - SNFTG-M3-6 - NBK America LLC
King of Prussia, PA, USA
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy
SNFTG-M3-6
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy SNFTG-M3-6
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium⇒Properties of Titanium Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
  • Screws made of high strength titanium alloy.
  • Specific gravity is approximately 60% of stainless steel.
  • Nonmagnetic.
  • These screws are resistant to corrosion and are particularly strong against seawater.
  • About the properties of titanium⇒Properties of Titanium
  • Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNFTG-M3-6
Product Name Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Knurled Thumb Screws - 41875 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
0.9 mm Hex Key for M2 Setscrew, Qty 10 - HK009 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M2
View Details