NBK America LLC Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy SNFTG-M3-12

Description
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium⇒Properties of Titanium Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Datasheet
Description
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium⇒Properties of Titanium Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy - SNFTG-M3-12 - NBK America LLC
King of Prussia, PA, USA
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy
SNFTG-M3-12
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy SNFTG-M3-12
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium⇒Properties of Titanium Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
  • Screws made of high strength titanium alloy.
  • Specific gravity is approximately 60% of stainless steel.
  • Nonmagnetic.
  • These screws are resistant to corrosion and are particularly strong against seawater.
  • About the properties of titanium⇒Properties of Titanium
  • Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNFTG-M3-12
Product Name Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

 - 1593ATS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
#2-56 Round Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
Pan Head Screw - 9325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details