NBK America LLC Cross Recessed Flat Head Machine Screws - Titanium SNFT-M4-6

Description
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium Also, titanium screws with special specifications such as ventilation holes, dimensions, shapes, cleanroom washing, and special packaging are available.Please contact our customer service.
Datasheet
Description
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium Also, titanium screws with special specifications such as ventilation holes, dimensions, shapes, cleanroom washing, and special packaging are available.Please contact our customer service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Recessed Flat Head Machine Screws - Titanium - SNFT-M4-6 - NBK America LLC
King of Prussia, PA, USA
Cross Recessed Flat Head Machine Screws - Titanium
SNFT-M4-6
Cross Recessed Flat Head Machine Screws - Titanium SNFT-M4-6
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium Also, titanium screws with special specifications such as ventilation holes, dimensions, shapes, cleanroom washing, and special packaging are available.Please contact our customer service.
  • Specific gravity is approximately 60% of stainless steel.
  • Nonmagnetic.
  • Excellent chemical and seawater resistance.
  • Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
  • About the features of titanium⇒Properties of Titanium
  • Also, titanium screws with special specifications such as ventilation holes, dimensions, shapes, cleanroom washing, and special packaging are available.Please contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNFT-M4-6
Product Name Cross Recessed Flat Head Machine Screws - Titanium
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Knurled Screw - HTS-710 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
M6 x 1.0 Cap Screw, 30 mm Long, Qty 25 - SH6MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details