NBK America LLC Socket Head Cap Screws with Low & Small Head SLHS-M6-20-SD

Description
Socket head cap screws with small head diameters. Able to reduce the spot facing diameters compared to standard socket head cap screws.
Description
Socket head cap screws with small head diameters. Able to reduce the spot facing diameters compared to standard socket head cap screws.
Datasheet
Datasheet Summary
Powered by GS/AI

Socket Head Cap Screw SLHS-M6-20-SD from NBK America LLC features a low profile and small head diameter, designed to reduce spot facing diameters compared to standard socket head cap screws. The screw is made from SWCH45K steel with a strength class of 8.8, and it is available with a black ferrosoferric oxide finish or electroless nickel plating. The head diameter is 8.5 mm, and the effective cross-sectional area is 20.1 mm². This product is suitable for applications where space is limited and high bearing surface pressure is a consideration, as the smaller head diameter increases the pressure on the bearing surface. Engineers should ensure that the bearing surface pressure does not exceed the permitted limits of the fastening material when using this screw.

Datasheet Summary
Powered by GS/AI

Socket Head Cap Screw SLHS-M6-20-SD from NBK America LLC features a low profile and small head diameter, designed to reduce spot facing diameters compared to standard socket head cap screws. The screw is made from SWCH45K steel with a strength class of 8.8, and it is available with a black ferrosoferric oxide finish or electroless nickel plating. The head diameter is 8.5 mm, and the effective cross-sectional area is 20.1 mm². This product is suitable for applications where space is limited and high bearing surface pressure is a consideration, as the smaller head diameter increases the pressure on the bearing surface. Engineers should ensure that the bearing surface pressure does not exceed the permitted limits of the fastening material when using this screw.

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screws with Low & Small Head - SLHS-M6-20-SD - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screws with Low & Small Head
SLHS-M6-20-SD
Socket Head Cap Screws with Low & Small Head SLHS-M6-20-SD
Socket head cap screws with small head diameters. Able to reduce the spot facing diameters compared to standard socket head cap screws.
  • Socket head cap screws with small head diameters. Able to reduce the spot facing diameters compared to standard socket head cap screws.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SLHS-M6-20-SD
Product Name Socket Head Cap Screws with Low & Small Head
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41857 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details