NBK America LLC Socket Head Cap Screws with Low Profile SLHS-M3-16

Description
Socket head cap screws have low head heights. Intended for reducing the size of devices and applications with limited overhead space. Also, SVLS Socket Head Cap Screws with Low Profile with Ventilation Hole is available.SVLS
Description
Socket head cap screws have low head heights. Intended for reducing the size of devices and applications with limited overhead space. Also, SVLS Socket Head Cap Screws with Low Profile with Ventilation Hole is available.SVLS
Datasheet
Datasheet Summary
Powered by GS/AI

Socket Head Cap Screws with Low Profile, part number SLHS-M3-16, are designed for applications where space is limited due to their low head height. These screws are made from SUSXM7 material, which is equivalent to SUS304, and conform to DIN 7984 standards. The strength class is A2-50 or higher, ensuring durability in various applications. The screws are available in multiple lengths, with the specific length for SLHS-M3-16 being 16 mm. They are suitable for reducing the size of equipment and devices, making them ideal for compact designs. Additionally, options for cleanroom washing and packing are available for certain sizes, catering to specialized environments.

Datasheet Summary
Powered by GS/AI

Socket Head Cap Screws with Low Profile, part number SLHS-M3-16, are designed for applications where space is limited due to their low head height. These screws are made from SUSXM7 material, which is equivalent to SUS304, and conform to DIN 7984 standards. The strength class is A2-50 or higher, ensuring durability in various applications. The screws are available in multiple lengths, with the specific length for SLHS-M3-16 being 16 mm. They are suitable for reducing the size of equipment and devices, making them ideal for compact designs. Additionally, options for cleanroom washing and packing are available for certain sizes, catering to specialized environments.

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screws with Low Profile - SLHS-M3-16 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screws with Low Profile
SLHS-M3-16
Socket Head Cap Screws with Low Profile SLHS-M3-16
Socket head cap screws have low head heights. Intended for reducing the size of devices and applications with limited overhead space. Also, SVLS Socket Head Cap Screws with Low Profile with Ventilation Hole is available.SVLS
  • Socket head cap screws have low head heights.
  • Intended for reducing the size of devices and applications with limited overhead space.
  • Also, SVLS Socket Head Cap Screws with Low Profile with Ventilation Hole is available.SVLS
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SLHS-M3-16
Product Name Socket Head Cap Screws with Low Profile
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41854 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details