NBK America LLC Flexible Couplings - Slit Type - Clamping Type MSTS-16C

Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Slit Type - Clamping Type - MSTS-16C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Slit Type - Clamping Type
MSTS-16C
Flexible Couplings - Slit Type - Clamping Type MSTS-16C
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MST - MSTS
Servomotor ● ●
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSTS-16C
Product Name Flexible Couplings - Slit Type - Clamping Type
Coupling Type Flexible Link; Helical / Slit
Rated Torque 4.43 In-lbs (5.11 kg-cm)
Rated Speed 39000 rpm
Torsional Stiffness 13.13 in-lb/deg (24.72 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Any combination of A 5A15M331903,A 5A15M331904,A 5A15M331906, with A 5P15M3319 can be used to form a coupling - A 5A15M331904 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
View Details
Flexible Couplings - 8691733 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 3.27 inch (83 mm)
View Details
KHK GC1-12SJ15, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj15 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details