NBK America LLC Flexible Couplings - Slit Type - Set Screw + Key Type MST-40K

Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Slit Type - Set Screw + Key Type - MST-40K - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Slit Type - Set Screw + Key Type
MST-40K
Flexible Couplings - Slit Type - Set Screw + Key Type MST-40K
Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MST - MSTS
Servomotor ● ●
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MST-40K
Product Name Flexible Couplings - Slit Type - Set Screw + Key Type
Coupling Type Flexible Link; Helical / Slit
Rated Torque 70.8 In-lbs (81.64 kg-cm)
Rated Speed 15000 rpm
Torsional Stiffness 108 in-lb/deg (204 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Any A 5D 1-31 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-3114 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 60 In-lbs (69.18 kg-cm)
Units English Design
Bore Diameter 0.4380 inch (11.13 mm)
View Details